The TC4053 is a triple 2-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. It consists of three independent single-pole double-throw (SPDT) switches, each controlled by a separate select input. These switches can be used to select one of two analog or digital signals for routing to a common output, or vice versa.
Applications:
- Analog Signal Routing
- Digital Signal Multiplexing
- Data Acquisition Systems
- Audio Signal Switching
- Video Signal Switching
Features:
- Triple SPDT Switches: Provides three independent multiplexer/demultiplexer channels.
- Wide Operating Voltage Range: Operates from 3V to 18V.
- Low On-Resistance: Minimizes signal attenuation.
- High Off-Resistance: Prevents signal leakage.
- TTL Compatibility: Compatible with TTL logic levels.
Benefits:
- Versatile Signal Routing: Enables flexible routing of analog and digital signals.
- Low Signal Distortion: Low on-resistance ensures minimal signal degradation.
- High Isolation: High off-resistance prevents unwanted signal interference.
- Wide Application Range: Suitable for a variety of signal switching applications.
- Easy to Use: Simple control interface simplifies circuit design.
Additional Details:
The TC4053 is available in various package options, including DIP and SOIC. The select inputs determine which of the two input signals is connected to the output. The device can be used in both multiplexing (selecting one of several inputs) and demultiplexing (routing a single input to one of several outputs) configurations. The switching speed is typically in the nanosecond range. Detailed electrical characteristics, such as on-resistance, off-resistance, and propagation delay, can be found in the Toshiba Semiconductor and Storage datasheet. It's commonly used for routing low-frequency signals.