EN
  • EN
  • DE

TC4081BFN

Part No TC4081BFN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description QUAD 2 INPUT AND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356425-TC4081BFN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4081BFN CAD Model

Description

The TC4081BFN is a quad 2-input AND gate manufactured by Toshiba Semiconductor and Storage. Part of the TC4000 series, this IC utilizes CMOS technology, which contributes to its low power consumption and high noise immunity. The TC4081BFN contains four independent 2-input AND gates in a single package, making it a versatile component for a wide array of digital logic applications.

Applications

  • Logic Gates: Used as a fundamental AND gate in various digital circuits.
  • Data Selection: Can be implemented in data selection and multiplexing circuits.
  • Address Decoding: Found in address decoding schemes for memory systems.
  • Control Logic: Utilized in control logic circuits within electronic systems.
  • Security Systems: Can be incorporated into security systems requiring conditional activation.

Features

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • Wide Operating Voltage Range: Operates efficiently over a broad range of supply voltages.
  • High Noise Immunity: Offers reliable performance in noisy operating environments.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits

  • Simplified Circuit Design: Reduces complexity by integrating four AND gates in one IC.
  • Reduced Board Space: Minimizes PCB footprint, allowing for more compact and efficient designs.
  • Energy Efficient: Low power consumption extends battery life in portable and battery-powered applications.
  • Reliable Performance: High noise immunity ensures stable and consistent operation.
  • Versatile Applications: Suitable for use in a wide array of digital logic applications.

Additional Details

The TC4081BFN is typically available in a 14-pin package. The output of each AND gate is high only when both inputs are high; otherwise, the output is low. This characteristic makes it suitable for implementing complex logic functions in combination with other logic gates. The IC operates effectively across a wide temperature range and provides a reliable solution for digital signal processing. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation and minimize noise.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Lowest to $856.6312
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess