EN
  • EN
  • DE

TC4584BFN

Part No TC4584BFN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HEX SCHMMIT TRIGGER / Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356598-TC4584BFN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TC4584
Introduction Date January 16, 1998
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TC4584BFN CAD Model

Description

The TC4584BFN is a Hex Schmitt Trigger manufactured by Toshiba Semiconductor and Storage. It consists of six independent Schmitt-trigger inverters in a single package. The Schmitt trigger action provides different threshold levels for positive-going (VT+) and negative-going (VT-) signals. This hysteresis characteristic makes the TC4584BFN ideal for applications requiring noise immunity and waveform shaping.

Applications:

  • Waveform Shaping: Converts slowly changing or noisy input signals into clean, sharp digital waveforms.
  • Noise Suppression: Provides excellent noise immunity in digital circuits.
  • Contact Bounce Elimination: Eliminates contact bounce in mechanical switches and relays.
  • Threshold Detection: Used in circuits that require precise threshold detection.
  • Oscillators: Can be used to build simple oscillators.

Features:

  • Hex Inverter Configuration: Contains six independent inverters.
  • Schmitt Trigger Action: Provides hysteresis for noise immunity and waveform shaping.
  • Wide Supply Voltage Range: Operates over a broad voltage range (typically 3V to 18V – consult datasheet).
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • High Noise Immunity: Significantly reduces the effects of noise on circuit performance.

Benefits:

  • Improved Noise Immunity: Minimizes false triggering caused by noise.
  • Clean Waveform Output: Generates sharp, well-defined digital signals.
  • Simplified Circuit Design: Reduces the need for complex filtering circuits.
  • Reliable Operation: Provides stable and reliable performance in noisy environments.
  • Versatile Applications: Suitable for a wide variety of digital logic and signal conditioning applications.

The hysteresis voltage (VT+ - VT-) of the TC4584BFN is a crucial parameter for determining its noise immunity. A larger hysteresis voltage provides greater noise immunity but may also reduce the sensitivity of the circuit to small input signals. The TC4584BFN can be used to construct oscillators by connecting a resistor and capacitor in a feedback loop around one of the inverters. The frequency of oscillation is determined by the values of the resistor and capacitor. The input signals should be within the specified voltage range for proper operation. Exceeding the maximum input voltage can damage the device.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess