EN
  • EN
  • DE

TC551001BFL-70

Part No TC551001BFL-70
Manufacturer Toshiba Semiconductor and Storage
Catalog SRAM
Description SRAM 128Kx8-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957414-TC551001BFL-70
Series *
Ultra Librarian 3D Model Ultra Librarian TC551001BFL-70 CAD Model

Description

The TC551001BFL-70 is a high-performance 1,048,576-bit static random-access memory (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 131,072 words by 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • Microprocessor systems: Used as cache memory or main memory in embedded systems.
  • Digital signal processing (DSP): Provides fast memory access for real-time data processing.
  • Industrial control systems: Stores configuration data and program code.
  • Medical devices: Employed in portable medical equipment needing low power operation.
  • Networking equipment: Used in routers, switches, and other network devices for buffering and control functions.

Features

  • High-speed access: Features a typical access time of 70 ns, enabling quick data retrieval and storage.
  • Low power consumption: Operates with low power requirements, suitable for battery-powered applications.
  • Single 5V power supply: Simplified power supply design and integration.
  • TTL compatible inputs and outputs: Ensures compatibility with standard TTL logic devices.
  • Operating temperature range: Available in extended temperature ranges for reliable operation in diverse environments.
  • Byte-wide organization: Easy interface with microprocessors and microcontrollers.

Benefits

  • Improved system performance: Fast access times enhance the overall speed and responsiveness of the system.
  • Reduced power consumption: Extends battery life in portable devices and lowers overall energy costs.
  • Simplified system design: Easy integration with existing TTL logic and single power supply requirement streamlines the design process.
  • Enhanced reliability: Robust design ensures stable performance in various operating conditions.
  • Cost-effective solution: Provides a balance between performance and cost, making it suitable for a wide range of applications.

Additional Details

The TC551001BFL-70 is typically available in a 32-pin plastic package. It supports standard asynchronous SRAM operation, including read, write, and chip enable functions. The device incorporates advanced circuit design techniques to minimize power consumption while maintaining high performance. The SRAM utilizes a CMOS process technology for optimal speed and power efficiency.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess