EN
  • EN
  • DE

TC551001BFTI-10L

Part No TC551001BFTI-10L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996656-TC551001BFTI-10L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551001BFTI-10L CAD Model

Description

The TC551001BFTI-10L is a high-speed static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring fast data access and low power consumption. This SRAM is characterized by its fast access time, low standby current, and wide operating voltage range, making it suitable for various embedded systems and memory applications.

Applications

  • Cache memory
  • Buffer memory
  • Data logging
  • Embedded systems
  • Industrial control

Features

  • Fast access time: Enables high-speed data access (10ns).
  • Low standby current: Minimizes power consumption in standby mode.
  • Wide operating voltage range: Compatible with various voltage levels.
  • TTL compatible inputs and outputs: Facilitates interfacing with TTL logic.
  • Three-state outputs: Allows for easy memory expansion.

Benefits

  • Improved system performance: Fast access time enhances overall system performance.
  • Reduced power consumption: Low standby current extends battery life in portable devices.
  • Simplified system design: TTL compatibility simplifies interfacing with other components.
  • Easy memory expansion: Three-state outputs allow for flexible memory configurations.
  • Enhanced reliability: Robust design ensures stable performance in demanding applications.

Technical Specifications

The TC551001BFTI-10L has a memory capacity of 1 Mbit (128K x 8 bits). It operates on a supply voltage range of 4.5V to 5.5V. The access time is 10 ns. It is typically packaged in a 32-pin TSOP (Thin Small Outline Package). The operating temperature range is -40°C to +85°C. Its fully static operation means no clocking or refreshing is required.

This SRAM is commonly used in various high-performance applications where speed and low power consumption are critical. Its robust design and comprehensive feature set make it a reliable choice for demanding memory applications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Vishay
Diode Cyl Tape
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
U-blox
Lowest to $110.7143

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess