EN
  • EN
  • DE

ZLDO1117QK33TC

Part No ZLDO1117QK33TC
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.35V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 10 mA
PSRR 80dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252, (D-Pak)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-ZLDO1117QK33TCTR
Standard Package 2,500
Win Source Part Number 1106281-ZLDO1117QK33TC
Ultra Librarian 3D Model Ultra Librarian ZLDO1117QK33TC CAD Model

Description

Introducing the ZLDO1117QK33TC - Your Reliable LDO Voltage Regulator

The ZLDO1117QK33TC is a high-performance low-dropout (LDO) linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal component for a wide range of electronic applications that require a stable power supply.

Key Features of the ZLDO1117QK33TC

  • Stable Output: The ZLDO1117QK33TC offers a consistent 3.3V output, which is crucial for sensitive electronic circuits that demand precise voltage levels for optimal performance.
  • High Current Capability: With the ability to deliver up to 1A of continuous output current, this LDO regulator can easily handle high-power applications.
  • Low Dropout Voltage: The device boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat dissipation.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the regulator and your circuitry from damage due to excessive heat.
  • Current Limiting: The ZLDO1117QK33TC also features current limiting functionality, which provides additional protection against overcurrent conditions that could potentially harm your electronic components.
  • Package: Encased in a TO-252 package, the regulator is designed for easy mounting on a printed circuit board (PCB) and is suitable for high-density electronic assemblies.

Applications

The ZLDO1117QK33TC is versatile and can be used in various electronic devices, including:

  • Consumer Electronics
  • Computer Peripherals
  • Telecommunications Equipment
  • Industrial Control Systems
  • Battery-Powered Devices

Why Choose the ZLDO1117QK33TC?

For engineers and designers looking for a reliable power management solution, the ZLDO1117QK33TC stands out with its combination of performance, protection features, and versatility. Its high current capability coupled with low dropout performance ensures efficient operation, while its safety features provide peace of mind in protecting your valuable circuits. Whether you're working on a new design or upgrading an existing one, the ZLDO1117QK33TC is a solid choice that offers both quality and reliability from a trusted manufacturer in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8879 $53.2740
140+ $0.7286 $102.0040
215+ $0.7058 $151.7470
295+ $0.6830 $201.4850
380+ $0.6603 $250.9140
510+ $0.5920 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,543 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess