EN
  • EN
  • DE

ZEN164V075A48LS

Part No ZEN164V075A48LS
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106241-ZEN164V075A48LS
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZEN164V075A48LS CAD Model

Description

The ZEN164V075A48LS is a surge protection device manufactured by TE Connectivity. It is designed to protect electronic equipment from voltage transients caused by lightning strikes, power surges, and electrostatic discharge. This device provides a robust and reliable solution for protecting critical circuits in a variety of applications.

Applications

  • LED Lighting: Protects LED drivers and lighting systems from voltage surges, ensuring consistent and reliable performance.
  • Industrial Control Systems: Safeguards programmable logic controllers (PLCs), sensors, and other control system components from electrical disturbances.
  • Power Supplies: Protects power supplies in various electronic devices from voltage spikes and surges.
  • Telecommunications Equipment: Shields telecommunication lines and equipment from lightning-induced surges, preventing damage and downtime.
  • Smart Home Devices: Protects sensitive smart home devices from voltage fluctuations, ensuring stable and reliable operation.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation, providing robust protection.
  • Low Clamping Voltage: Effectively clamps the voltage to a safe level, preventing damage to sensitive circuits.
  • Fast Response Time: Reacts quickly to voltage transients, minimizing the impact on protected equipment.
  • Compact Size: Enables easy integration into various circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances, ensuring environmental responsibility.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage due to voltage surges, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes downtime associated with equipment failure due to voltage transients, improving operational efficiency.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems, even in harsh environments.
  • Cost Savings: Reduces the need for costly repairs and replacements of damaged equipment, lowering maintenance costs.
  • Compliance with Safety Standards: Helps ensure compliance with safety standards related to surge protection, promoting safety and reliability.

Additional Details

The ZEN164V075A48LS features a voltage rating of 75V and a surge current capability appropriate for its intended applications. Its compact design allows for easy integration into various electronic systems. This surge protection device offers a reliable and cost-effective solution for protecting sensitive electronics in a variety of environments. Its robust design and high surge current capability make it suitable for demanding applications where voltage transients are a common occurrence.

You May Also Be Interested in

Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess