EN
  • EN
  • DE

TC55257CFL-70

Part No TC55257CFL-70
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196604-TC55257CFL-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55257CFL-70 CAD Model

Description

The TC55257CFL-70 is a high-speed 262,144-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. Organized as 32,768 words by 8 bits, this SRAM boasts a 70ns access time, making it suitable for applications demanding rapid data retrieval. The 'C' likely signifies an improved process or design iteration, while 'FL' designates a specific package type. Though not explicitly designated 'low power', its CMOS construction contributes to efficient energy usage. This SRAM is well-suited for cache memory, buffer memory, and applications within embedded systems requiring swift memory access.

Applications:

  • Cache memory systems
  • Buffer memory in high-speed data acquisition
  • Embedded systems requiring fast memory access
  • Industrial control systems
  • Networking equipment

Features:

  • Access time: 70 ns
  • Organization: 32,768 words x 8 bits
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • CMOS Technology
  • Package Type: 'FL' package (refer to datasheet for details)

Benefits:

  • Improved system performance: Fast access time minimizes latency and accelerates data processing.
  • Simplified integration: TTL-compatible inputs and three-state outputs enable seamless interfacing with other digital components.
  • Versatile applications: The SRAM's speed and capacity make it suitable for a variety of demanding applications.
  • Reliable operation: Manufactured by Toshiba, a reputable semiconductor manufacturer.
  • Efficient power usage: CMOS technology contributes to reduced power consumption compared to older technologies.

Additional Details:

The TC55257CFL-70 operates from a single 5V power supply. The 70ns access time allows for rapid data transfer. TTL-compatible inputs and outputs simplify interfacing with standard logic circuits. The three-state outputs facilitate memory expansion and bus sharing. The 'FL' package design contributes to efficient board layout. Refer to the official Toshiba datasheet for complete specifications, including power consumption, package dimensions, and operating temperature range.

This SRAM offers a balance of speed, capacity, and reliability for a wide range of applications. While not a designated 'low power' part, its CMOS construction aids in managing energy consumption effectively.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess