EN
  • EN
  • DE

TC554001FL-85

Part No TC554001FL-85
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 524,288 WORDS x 8BIT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264709-TC554001FL-85
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC554001FL-85 CAD Model

Description

The TC554001FL-85 is a high-speed, low-power 4,194,304-bit (524,288 words x 8 bits) static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications demanding rapid data access and retention, coupled with efficient power consumption.

Applications:

  • Cache Memory: Used in microprocessor-based systems as cache memory to improve system performance by providing fast access to frequently used data.
  • Buffer Memory: Employed as buffer memory in communication systems, data acquisition systems, and video processing units.
  • Industrial Control Systems: Integrated into industrial control systems requiring reliable data storage and fast read/write operations.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing routing tables and packet data.
  • Medical Devices: Found in medical imaging equipment and patient monitoring systems, where data integrity and speed are critical.

Features:

  • High-Speed Access: Offers a fast access time of 85 ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Fully Static Operation: Requires no clock or refreshing cycles, simplifying system design.
  • Single 5V Power Supply: Operates on a single 5V power supply, facilitating easy integration into existing systems.
  • TTL Compatible Inputs/Outputs: Interfaces seamlessly with TTL logic circuits.
  • Byte-Wide Organization: Organized as 524,288 words x 8 bits, providing efficient data storage.
  • Three-State Output: Features a three-state output, allowing for easy memory expansion.

Benefits:

  • Improved System Performance: The high-speed access time enhances system responsiveness and overall performance.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces energy costs in stationary systems.
  • Simplified System Design: The fully static operation and TTL compatibility simplify integration and reduce development time.
  • Enhanced Data Reliability: Provides reliable data storage and retrieval, ensuring data integrity in critical applications.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a suitable choice for various applications.

Additional Details:

The TC554001FL-85 typically comes in a 32-pin plastic package. Its operating temperature range is usually between 0°C and 70°C. It is important to consult the manufacturer's datasheet for precise specifications, including power consumption figures, timing characteristics, and pin configurations.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess