EN
  • EN
  • DE

TC554001FTL-70V

Part No TC554001FTL-70V
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196641-TC554001FTL-70V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC554001FTL-70V CAD Model

Description

The TC554001FTL-70V is a high-speed, low-power 4,194,304-bit (524,288-word by 8-bit) static random-access memory (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and memory-intensive tasks.

Applications

  • Cache Memory: Used in systems where rapid data retrieval is crucial.
  • Embedded Systems: Integrated into devices needing quick memory access, such as industrial controllers.
  • Data Buffering: Employed in data acquisition systems and other applications requiring temporary storage.
  • Telecommunications Equipment: Found in network devices and communication systems.

Features

  • High Speed: Features a fast access time of 70 ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Operates at low power, making it suitable for battery-powered and energy-efficient applications.
  • Single 5V Power Supply: Simplified power requirements, facilitating easy integration into existing systems.
  • Fully Static Operation: No clock or refreshing required, simplifying the memory interface.
  • TTL Compatible Inputs/Outputs: Ensures compatibility with standard TTL logic devices.
  • Operating Temperature: Standard operating temperature range.

Benefits

  • Improved System Performance: Fast access times enhance the overall speed and efficiency of the system.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces energy costs.
  • Simplified Integration: Single power supply and TTL compatibility streamline system design.
  • Enhanced Reliability: Fully static operation minimizes the risk of data loss or corruption.

Additional Details

The TC554001FTL-70V is typically available in a TSOP package, allowing for easy installation on printed circuit boards. The device’s architecture supports asynchronous operation, further simplifying its use in a wide range of applications. The memory array is designed to provide stable and reliable data storage across a broad range of operating conditions. The 'V' likely indicates a specific voltage rating or operating temperature range variant.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess