EN
  • EN
  • DE

TC58DVM92A2TG00

Part No TC58DVM92A2TG00
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196775-TC58DVM92A2TG00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58DVM92A2TG00 CAD Model

Description

The TC58DVM92A2TG00 is a NAND flash memory device produced by Toshiba Semiconductor and Storage. It's engineered to provide high-density, non-volatile storage solutions for various embedded and portable applications. This particular part is known for its balance of capacity, performance, and power efficiency, making it suitable for a range of consumer and industrial electronic devices.

Applications

  • Mobile Computing: Commonly used in smartphones, tablets, and laptops for storing operating systems, applications, and user data.
  • Digital Imaging: Found in digital cameras, camcorders, and other imaging devices for storing photos and videos.
  • Portable Storage: Integrated into USB flash drives and memory cards for convenient data transfer and storage.
  • Embedded Systems: Utilized in industrial control systems, IoT devices, and other embedded applications for storing firmware and data.
  • Gaming Consoles: Employed as storage for game data and system software.

Features

  • NAND Flash Technology: Utilizes NAND flash memory cells for high-density data storage.
  • High Capacity: Offers substantial storage capacity in a small form factor.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Fast Data Transfer: Provides quick read and write speeds for responsive performance.
  • Robust Data Protection: Incorporates error correction codes (ECC) and other data integrity features.
  • Compact Package: Available in a compact package for easy integration into various devices.

Benefits

  • Enhanced Storage Capacity: Allows users to store more data, including photos, videos, and applications.
  • Improved System Performance: Enables faster boot times and quicker application loading.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable devices.
  • Increased Data Reliability: Protects against data loss and ensures data integrity.
  • Smaller Device Size: Enables the development of more compact and lightweight devices.
  • Cost-Effective Storage Solution: Offers a balance between performance, capacity, and cost.

Additional Details

The TC58DVM92A2TG00 typically includes advanced features such as wear leveling to prolong the lifespan of the memory by evenly distributing write/erase cycles. The device also supports various power-saving modes to minimize energy consumption during idle periods. Further details regarding voltage requirements, operating temperature ranges, and endurance ratings can be found in the official Toshiba datasheet.

This NAND flash memory component is a critical element in modern electronic devices, delivering reliable and high-capacity storage for a broad array of applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess