EN
  • EN
  • DE

TC74AC164P(F)

Part No TC74AC164P(F)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1001+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749827-TC74AC164P(F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC164P(F) CAD Model

Description

The Toshiba TC74AC164P(F) is an 8-bit serial-in, parallel-out shift register belonging to the Advanced CMOS (AC) logic family. It is designed for high-speed operation and low power consumption. This device serially accepts data into a single input and then provides access to all 8 bits in parallel, making it suitable for applications where data needs to be shifted and accessed simultaneously.

Applications

  • Serial-to-Parallel Conversion: Converting serial data streams into parallel data for display or processing.
  • Data Acquisition Systems: Used in data acquisition systems to collect and process data.
  • Display Drivers: Driving LED displays or other types of displays.
  • Keyboard Scanning: Used in keyboard scanning applications.

Features

  • 8-Bit Shift Register: Provides 8 bits of storage for serial-to-parallel conversion.
  • Serial Input: Accepts data serially through a single input pin.
  • Parallel Outputs: Provides access to all 8 bits in parallel.
  • High-Speed Operation: Offers fast shifting speeds.
  • Low Power Consumption: Minimizes power consumption.
  • Clear Input: Includes a clear input to reset the register to all zeros.

Benefits

  • Versatile Data Conversion: Provides a flexible way to convert serial data to parallel data.
  • High Performance: Enables high-speed data transfer.
  • Low Power Consumption: Reduces power consumption in digital systems.
  • Simplified Design: Reduces the number of components needed for serial-to-parallel conversion.
  • Easy to Use: Standard logic gate package for easy integration into circuits.

Additional Details

The TC74AC164P(F) comes in a DIP (Dual In-line Package). It operates from a supply voltage of 2V to 6V. The device's propagation delay is typically in the nanosecond range. The input and output pins are protected against electrostatic discharge (ESD). The datasheet provides detailed electrical characteristics, timing diagrams, and pinout information. It includes clock and clear inputs for controlling the shift operation and resetting the register.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess