EN
  • EN
  • DE

TC74AC74FT(EL

Part No TC74AC74FT(EL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TSSOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 727545-TC74AC74FT(EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC74FT(EL CAD Model

Description

The TC74AC74FT(EL) is a dual D-type flip-flop with set and reset inputs manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) series, offering high-speed operation and low power consumption. This device is commonly used for data storage, shift registers, and control circuits in digital systems.

Applications:

  • Data Storage: Used as a basic storage element in memory systems and registers.
  • Shift Registers: Implemented as building blocks for shift registers in serial communication and data processing applications.
  • Control Circuits: Utilized in control logic circuits for sequencing and timing control.
  • Frequency Dividers: Configured as frequency dividers in clock generation and timing circuits.
  • Counters: Employed as counter stages in digital counters for counting events or time intervals.

Features:

  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops in a single package.
  • Set and Reset Inputs: Provides asynchronous set and reset capabilities for independent control of each flip-flop.
  • High-Speed Operation: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Operates with low power consumption for energy-efficient designs.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • Schmitt-Trigger Inputs: Incorporates Schmitt-trigger inputs for improved noise immunity.

Benefits:

  • Versatile Functionality: Suitable for a wide range of digital logic applications.
  • High Performance: Provides fast switching speeds and reliable operation.
  • Low Power Consumption: Reduces power requirements and extends battery life in portable devices.
  • Easy Integration: Compatible with standard TTL and CMOS logic levels.
  • Improved Noise Immunity: Schmitt-trigger inputs minimize the effects of noise on signal integrity.

Additional Details:

The TC74AC74FT(EL) operates with a supply voltage range of 2V to 6V. The propagation delay is typically in the nanosecond range. It comes in a SOP14 (Small Outline Package) which is a surface mount package. The operating temperature range is typically from -40°C to +85°C. The inputs are protected against electrostatic discharge (ESD). The device is RoHS compliant. The asynchronous set and reset inputs override the clock and D inputs, allowing for immediate control of the flip-flop outputs. This device offers a reliable and versatile solution for various digital logic applications requiring high speed and low power consumption.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess