The TC74ACT02FT is a quad 2-input NOR gate from Toshiba Semiconductor and Storage. This device utilizes advanced CMOS technology to achieve high-speed performance with low power consumption. Each gate performs the Boolean function Y = (A + B)' where A and B are the inputs and Y is the output.
Applications
- Logic gates
- Digital circuits
- Signal inverters
- Control circuits
- Data processing
Features
- High-speed operation: tpd = 5.5 ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 4 µA (max) at VCC = 5V
- Operating voltage range: VCC = 4.5V to 5.5V
- TTL compatible inputs
- Symmetrical output drive capability
- ESD protection exceeds 2000V HBM
- Available in a small surface mount package (SOIC)
Benefits
- Improved system performance due to high-speed operation.
- Reduced power consumption leading to longer battery life in portable devices.
- Easy integration with TTL logic due to TTL compatible inputs.
- Simplified circuit design due to symmetrical output drive.
- Increased reliability due to ESD protection.
- Space-saving design with the small surface mount package.
The TC74ACT02FT provides four independent 2-input NOR gates in a single package. The outputs are capable of driving 15 LSTTL loads. This device is pin-compatible with standard 74ACT02 logic ICs, making it easy to upgrade existing designs.
The device is supplied in a 14-pin SOIC (Small Outline Integrated Circuit) package suitable for surface mount technology. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial applications.