EN
  • EN
  • DE

CR105-101KC

Part No CR105-101KC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053040-CR105-101KC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR105-101KC CAD Model

Description

The CR105-101KC is a power inductor manufactured by Sumida America Components Inc. This inductor is designed for use in power supply circuits and other applications where energy storage and filtering are required.

Applications

  • DC-DC Converters
  • Power Supplies
  • Noise Filtering
  • Voltage Regulators
  • LED Lighting

Features

  • Inductance: 100µH
  • Tolerance: ±10%
  • Saturation Current: Consult datasheet for specific value
  • DC Resistance (DCR): Consult datasheet for specific value
  • Operating Temperature: -40°C to +125°C
  • Package: Surface Mount (SMD)
  • Core Material: Ferrite

Benefits

  • Efficient Energy Storage: Stores energy efficiently for use in power conversion circuits.
  • Noise Filtering: Reduces noise and ripple in power supply circuits.
  • Compact Size: Surface mount package allows for space-saving design.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.

The CR105-101KC inductor is commonly used in DC-DC converters, power supplies, and other circuits where inductance is required. The surface mount package allows for easy assembly on printed circuit boards. The ferrite core material provides high permeability and low core losses. The saturation current and DC resistance are important parameters to consider when selecting an inductor for a specific application. Consult the manufacturer's datasheet for detailed specifications and performance characteristics.

When selecting an inductor, it is important to consider the inductance value, saturation current, DC resistance, and operating temperature range. The CR105-101KC provides a reliable and efficient solution for a wide range of power supply applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess