EN
  • EN
  • DE

MMSZ5237B-7 8.2V

Part No MMSZ5237B-7 8.2V
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 323327-MMSZ5237B-7 8.2V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5237B-7 8.2V CAD Model

Description

Product Overview: MMSZ5237B-7 8.2V Zener Diode

The MMSZ5237B-7 is a high-quality surface-mount Zener diode from Diodes Incorporated, designed to provide a precise voltage reference of 8.2 volts. This component is widely used in voltage regulation applications due to its ability to maintain a stable voltage over a wide range of current conditions. The MMSZ5237B-7 is housed in a small and compact SOD-123 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Nominal Zener Voltage: 8.2V with a tolerance of ±5%, providing a precise voltage reference for your circuits.
  • Power Dissipation: Capable of dissipating up to 500mW of power, ensuring reliable operation under various conditions.
  • Thermal Stability: Exhibits excellent stability over a wide temperature range, making it suitable for various environmental conditions.
  • Surface-Mount Package: The SOD-123 package is optimized for automated assembly processes and occupies minimal PCB space.
  • Regulatory Compliance: This Zener diode is RoHS compliant and free from environmentally harmful substances, adhering to international environmental standards.

Applications:

  • Voltage regulation circuits
  • Overvoltage protection
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Product Specifications:

Zener Voltage:
8.2V
Power Dissipation:
500mW
Package:
SOD-123
Operating Temperature Range:
-55°C to +150°C

The MMSZ5237B-7 Zener diode from Diodes Incorporated is a robust, reliable, and precise voltage regulator solution for your electronic designs. Its small footprint and consistent performance make it a preferred choice among engineers and designers in a variety of industries.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess