EN
  • EN
  • DE

AD9851BRSZ

Part No AD9851BRSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC SYNTHESIZER DDS/DAC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Resolution (Bits) 10 b
Master fclk 180MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 008656-AD9851BRSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9851BRSZ CAD Model

Description

AD9851BRSZ Product Image

The AD9851BRSZ is a highly integrated device from Analog Devices Inc., renowned for its precision and performance in generating complex waveforms. This Direct Digital Synthesis (DDS) device is designed to provide fast frequency hopping and fine-tuning resolution with high spectral purity, making it an ideal component for a wide range of applications including wireless communication systems, signal generators, and instrumentation.

Key Features

  • High-Speed DDS: The AD9851BRSZ operates at a clock speed of up to 180 MHz, enabling rapid frequency switching and waveform generation.
  • Resolution: With a 32-bit frequency tuning word, the device allows for extremely fine frequency resolution, ensuring precise signal generation.
  • Phase Modulation Capability: It provides phase modulation and control, which can be used for advanced signal processing and modulation schemes.
  • Integrated DAC: The on-chip 10-bit DAC (Digital-to-Analog Converter) delivers a clean, low-distortion sine wave output, which can be easily filtered to achieve a pure signal.
  • Programmable Output: Users can program the output waveforms to be sine or square waves, depending on the application requirements.
  • Serial or Parallel Loading Formats: The AD9851BRSZ supports both serial and parallel data loading formats, offering flexibility in interfacing with microprocessors or microcontrollers.

Applications

  • Wireless Communication Systems
  • Agile RF Synthesizers
  • Signal Generators and Analyzers
  • Test and Measurement Equipment
  • Function Generators
  • Phase-Locked Loops (PLLs)

Encased in a compact SSOP package, the AD9851BRSZ is optimized for space-constrained applications while delivering the high performance expected from Analog Devices Inc. Its robust design and versatile features make it a go-to solution for engineers looking to implement sophisticated signal synthesis with minimal design complexity.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.2999 $50.2999
3+ $41.2717 $123.8151
4+ $39.9820 $159.9280
6+ $38.6923 $232.1538
7+ $37.4025 $261.8175
9+ $33.5333 $301.7997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,259 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess