EN
  • EN
  • DE

LT1076IQ#TRPBF

Part No LT1076IQ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 2A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck, Boost, Flyback Switching Regulator IC Positive or Negative Adjustable 2.5V 1 Output 2A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package 5-DDPAK
Family Name LT1076
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878315-LT1076IQ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1076IQ#TRPBF CAD Model

Description

Product Overview: LT1076IQ#TRPBF

The LT1076IQ#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc. that offers efficiency and reliability for a wide range of applications. This component is designed to convert higher input voltages to lower output voltages with a high level of efficiency, making it suitable for portable devices, automotive applications, and industrial systems where power conservation is critical.

Key Features

  • Input Voltage Range: The LT1076IQ#TRPBF can handle a wide input voltage range, typically from 7.5V to 60V, which allows it to be used in various applications with different power supply requirements.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet their specific needs, providing flexibility in design and application.
  • High Efficiency: With its efficient design, this regulator maintains a high level of efficiency, which is beneficial for reducing heat generation and improving system reliability.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term stability and performance.
  • Low Dropout Operation: This feature allows the regulator to continue to function correctly even when the input-to-output voltage differential is low.
  • Robust Package: The LT1076IQ#TRPBF is available in a rugged 5-lead TO-220 package, which provides robust protection against physical stress and contributes to the component's durability.

Applications

The versatile nature of the LT1076IQ#TRPBF makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive electronics
  • Portable battery-powered devices
  • Industrial power systems
  • Telecommunications equipment
  • Computer and server systems

With its combination of features, the LT1076IQ#TRPBF from Analog Devices Inc. is a reliable and efficient solution for power regulation challenges. Whether it is used in the rigorous environment of automotive applications or the precise requirements of portable devices, this switching regulator is engineered to provide stable performance and energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5142 $52.5426
7+ $14.3706 $100.5942
11+ $13.9216 $153.1376
15+ $13.4725 $202.0875
20+ $13.0234 $260.4680
26+ $11.6762 $303.5812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess