The TC74HC11AF(EL) is a high-speed CMOS triple 3-input AND gate manufactured by Toshiba Semiconductor and Storage. It belongs to the HC (High-Speed CMOS) logic family, offering a combination of high speed, low power consumption, and a wide operating voltage range. The (EL) likely designates a specific packaging or tape and reel option.
Applications
- Logic Circuits
- Digital Systems
- Data Processing
- Control Systems
- Signal Processing
Features
- High Speed Operation: Fast propagation delay.
- Low Power Consumption: Minimizes energy usage.
- Wide Operating Voltage Range: Suitable for various power supply voltages.
- High Noise Immunity: Provides reliable operation in noisy environments.
- Standardized Output Drive: Compatible with other logic devices.
Benefits
- Improved System Performance: Enables fast and efficient data processing.
- Reduced Power Requirements: Extends battery life in portable devices.
- Increased Design Flexibility: Simplifies circuit design and layout.
- Enhanced System Reliability: Ensures stable operation in challenging environments.
- Cost-Effective Solution: Provides a high-performance logic function at a reasonable cost.
Additional Details
The TC74HC11AF(EL) features three independent 3-input AND gates. Each gate performs a logical AND operation on its three inputs, producing a high output only when all three inputs are high. The device operates at a wide voltage range, typically from 2V to 6V. The high-speed CMOS technology ensures fast propagation delay and low power consumption. The device is commonly used in various digital systems for implementing logic functions. It is available in a SOIC package.