EN
  • EN
  • DE

TC74HC157AP

Part No TC74HC157AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264922-TC74HC157AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC157AP CAD Model

Description

The TC74HC157AP is a high-speed CMOS quad 2-input multiplexer manufactured by Toshiba Semiconductor and Storage. It is designed for selecting one of two 4-bit data sources and routing it to the output. This device is commonly used in digital logic circuits for data selection, routing, and multiplexing applications.

Applications:

  • Data Selection: Used for selecting one of two data inputs.
  • Data Routing: Employed in routing data signals in digital circuits.
  • Multiplexing: Integrated into multiplexing circuits to select one of several input signals.
  • Logic Circuits: Used in various digital logic circuits for control and data manipulation.

Features:

  • High-Speed Operation: Provides fast switching speeds for high-performance applications.
  • Low Power Consumption: CMOS technology ensures low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range (2V to 6V).
  • Quad 2-Input Multiplexer: Contains four independent 2-input multiplexers.
  • Output Enable Control: Allows for disabling the output.

Benefits:

  • Versatile: Suitable for a wide range of digital logic applications.
  • High Performance: Provides fast switching speeds for high-performance circuits.
  • Low Power: Minimizes power consumption, making it suitable for battery-powered applications.
  • Easy to Use: Simple and straightforward to implement in digital circuits.
  • Cost-Effective: Offers a cost-effective solution for data selection and multiplexing.

Additional Details:

The TC74HC157AP features four independent 2-input multiplexers, each with its own select input. The select input determines which of the two inputs is routed to the output. The device also includes an output enable control, which allows for disabling the output. When the output enable is high, the output is disabled. The TC74HC157AP is typically packaged in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. Consult the datasheet for precise electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess