EN
  • EN
  • DE

TC74HC21AP

Part No TC74HC21AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL 4-INPUT AND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357583-TC74HC21AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC21AP CAD Model

Description

The TC74HC21AP is a high-speed CMOS Dual 4-Input AND Gate manufactured by Toshiba Semiconductor and Storage. It is part of the TC74HC series, which offers improved speed and noise immunity compared to standard CMOS logic. This device provides two independent 4-input AND gate functions and is designed for use in a wide range of digital logic applications. Its low power consumption and TTL compatible inputs make it suitable for various applications.

Applications

  • Logic Gates: Implements AND logic functions in digital circuits.
  • Data Selection: Used in data selection and multiplexing applications.
  • Address Decoding: Decoding memory addresses in microprocessor systems.
  • Control Circuits: Implements control logic for various electronic systems.
  • Signal Processing: Used for various signal processing tasks.

Features

  • High-Speed Operation: Provides faster switching speeds compared to standard CMOS logic.
  • Low Power Consumption: Reduces overall system power requirements.
  • TTL Compatible Inputs: Compatible with TTL logic levels.
  • Wide Operating Voltage Range: Operates over a broad voltage range.
  • High Noise Immunity: Reduces susceptibility to noise.
  • Dual 4-Input AND Gates: Provides two independent AND gate functions.

Benefits

  • Improved System Performance: High-speed operation minimizes delays in digital circuits.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Simplified System Interfacing: TTL compatible inputs simplify interfacing with other logic families.
  • Reliable Operation: High noise immunity ensures stable performance.
  • Versatile Logic Functions: AND gates can be used to implement various logic functions.

Additional Details

The TC74HC21AP is typically supplied in a DIP (Dual In-Line Package). It operates from a supply voltage of 2V to 6V. The operating temperature range is typically -40°C to +85°C. The device is designed for high-performance logic applications and ensures stable operation over a wide range of environmental conditions. Input protection circuitry prevents damage from electrostatic discharge.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7364 $59.7824
38+ $3.0665 $116.5270
59+ $2.9707 $175.2713
81+ $2.8748 $232.8588
104+ $2.7789 $289.0056
140+ $2.4913 $348.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess