EN
  • EN
  • DE

TC74HC7266AF.EL.F

Part No TC74HC7266AF.EL.F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357708-TC74HC7266AF.EL.F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC7266AF.EL.F CAD Model

Description

The TC74HC7266AF is a quad 2-input Exclusive-NOR gate belonging to the TC74HC series of high-speed CMOS logic devices manufactured by Toshiba Semiconductor and Storage. The device performs the logical Exclusive-NOR function on the two inputs of each gate. It provides a high output when both inputs are the same (either both high or both low), and a low output when the inputs are different. The EL.F suffix indicates specific packaging and environmental compliance characteristics.

Applications

  • Parity checking: Used to detect errors in data transmission by generating a parity bit.
  • Pseudo-random number generation: Employed in circuits to generate pseudo-random sequences.
  • Digital comparators: Implemented in comparator circuits to determine if two inputs are equal.
  • Encryption/Decryption: Used in basic encryption and decryption algorithms.
  • Phase detection: Utilized in phase detector circuits to compare the phase of two signals.

Features

  • High-speed operation: Offers fast propagation delay times due to the CMOS technology.
  • Wide operating voltage range: Functions reliably with supply voltages from 2V to 6V.
  • Low power consumption: Minimizes power requirements, making it suitable for battery-powered applications.
  • Quad 2-input Exclusive-NOR gates: Contains four independent 2-input Exclusive-NOR gates.
  • Standard logic levels: Compatible with standard CMOS logic levels.
  • Package: Available in a surface-mount package.

Benefits

  • Increased system performance: High-speed operation minimizes delays in data processing.
  • Simplified circuit design: Integrated Exclusive-NOR gate functionality reduces the need for discrete components.
  • Reduced power consumption: Low power requirements extend battery life in portable devices.
  • Improved reliability: Wide operating voltage range ensures stable performance under varying power conditions.
  • Easy integration: Standard logic levels and packaging facilitate integration into existing systems.

Additional Details

The TC74HC7266AF utilizes CMOS technology, ensuring low static power dissipation. The output is designed to drive moderate capacitive loads. The operating temperature range is typically -40°C to +85°C. Detailed electrical characteristics, including input and output voltage levels, current consumption, and switching speeds, are available in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
Pulse
Lowest to $1.6817
NVIDIA
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Pulse
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess