EN
  • EN
  • DE

TC74LCX07F

Part No TC74LCX07F
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Low-Voltage HEX Buffer with 5-V Tolerant Inputs and Outputs (open drain)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265018-TC74LCX07F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX07F CAD Model

Description

The TC74LCX07F is a low-voltage CMOS hex buffer with open-drain outputs manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed, low-power operation, making it suitable for a wide range of digital logic applications. The open-drain outputs allow for flexible voltage level translation and wired-OR configurations.

Applications:

  • Level Shifting: Used for interfacing between different voltage levels in digital systems.
  • Wired-OR Logic: Implemented in wired-OR configurations for logic gating.
  • Bus Interfacing: Applied for buffering and driving data buses.
  • Memory Interfacing: Utilized for interfacing with memory devices.
  • General Purpose Logic: Used as a general-purpose buffer in digital circuits.

Features:

  • Low Voltage Operation: Operates from a 2.0V to 5.5V supply voltage.
  • High-Speed Operation: Provides fast propagation delays.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Open-Drain Outputs: Allows for flexible voltage level translation.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Flexible Voltage Level Translation: Open-drain outputs enable easy interfacing between different voltage domains.
  • High Performance: Fast propagation delays ensure high-speed operation.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Space-Saving Solution: Small package reduces board space requirements.
  • Versatile Functionality: Can be used in a variety of digital logic applications.

Additional Details:

The TC74LCX07F features six independent buffers with open-drain outputs. The outputs require external pull-up resistors to define the logic high level. The device is designed to operate over a wide temperature range and is available in a small outline integrated circuit (SOIC) package. The low voltage operation and high-speed performance make it an ideal choice for modern digital systems. It is commonly used to translate signals from a lower voltage microcontroller to a higher voltage peripheral device or to implement simple logic functions using wired-OR connections. Static discharge protection is implemented to prevent damage from electrostatic discharge.

The TC74LCX07F is often found in computing, communication, and consumer electronic devices. It’s wide operating voltage range and small package make it ideal for battery powered applications, where space is often limited.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess