EN
  • EN
  • DE

TC74LCX08FT(QEK2,M)

Part No TC74LCX08FT(QEK2,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839686-TC74LCX08FT(QEK2,M)
Ultra Librarian 3D Model Ultra Librarian TC74LCX08FT(QEK2,M) CAD Model

Description

The TC74LCX08FT(QEK2,M) is a low-voltage CMOS quad 2-input AND gate manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed, low-power operation in 3.3V systems. The device consists of four independent 2-input AND gates.

Applications

  • 3.3V logic systems
  • Portable electronic devices
  • Low-power applications
  • Memory interfaces
  • ASIC replacement

Features

  • Low-voltage operation: VCC = 2.0 V to 3.6 V
  • High-speed operation: tpd = 4.5 ns (typ.) at VCC = 3.3 V
  • Low power dissipation: ICC = 10 μA (max.) at Ta = 25°C
  • Output drive capability: IOL = 24 mA at VCC = 3.0 V
  • TTL input voltage compatibility: VIH = 1.7 V (min.), VIL = 0.8 V (max.)
  • Pin and function compatible with 74LCX08

Benefits

  • Low-voltage operation makes it suitable for 3.3V systems, reducing power consumption.
  • High-speed performance enables use in fast logic circuits.
  • Low power consumption extends battery life in portable devices.
  • Large output drive capability allows direct interfacing with other logic devices.
  • TTL input compatibility allows easy interfacing with TTL logic levels.

Additional Details

The TC74LCX08FT(QEK2,M) implements the Boolean function Y = A · B, where Y is the output and A and B are the inputs. The output is HIGH only when both inputs A and B are HIGH. The 'LCX' designation signifies a low-voltage CMOS device. (QEK2,M) likely refers to a specific tape and reel packaging specification.

The operating temperature range is typically -40°C to +85°C. The package is a TSSOP14.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess