EN
  • EN
  • DE

TC74VCX541FK-EL

Part No TC74VCX541FK-EL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+11+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735012-TC74VCX541FK-EL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74VCX541FK-EL CAD Model

Description

The TC74VCX541FK-EL is an octal buffer/line driver with a 3-state output manufactured by Toshiba Semiconductor and Storage. This device is part of the VCX family of high-speed CMOS logic devices, characterized by low voltage operation and high-speed performance. It's primarily used to drive high-capacitance loads or to transmit data across a bus.

Applications:

  • Bus Driving
  • Data Transmission
  • Memory Interfacing
  • Clock Buffering
  • Logic Level Translation

Features:

  • Octal Buffer/Line Driver
  • 3-State Output
  • Low Voltage Operation (1.65V to 3.6V)
  • High-Speed Performance
  • Low Power Consumption
  • High Output Drive Capability

Benefits:

  • Increased System Speed: High-speed performance minimizes signal propagation delays, improving overall system speed.
  • Reduced Power Consumption: Low voltage operation and low power consumption contribute to energy efficiency.
  • Enhanced Signal Integrity: High output drive capability ensures reliable data transmission across the bus.
  • Flexible Bus Management: The 3-state output allows for easy connection and disconnection from a bus.
  • Wide Operating Voltage Range: Suitable for a variety of applications due to its broad operating voltage range.

Additional Details:

The TC74VCX541FK-EL features an output enable (OE) input that controls the 3-state outputs. When OE is low, the outputs are enabled, allowing data to pass through. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. It is designed to be compatible with other logic families and operates over a wide temperature range. The device is typically packaged in a TSSOP (Thin Shrink Small Outline Package) for space-saving on the PCB. The datasheet provides detailed information on timing characteristics, power consumption, and recommended operating conditions. Bypass capacitors are typically recommended to minimize noise and ensure stable operation.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess