The TC74VCX74FT(EL) is a dual D-type flip-flop manufactured by Toshiba Semiconductor and Storage. It is part of the VCX family of logic devices, known for their low-voltage operation and high-speed performance. This device is designed for data storage and transfer applications, commonly used in shift registers, counters, and synchronization circuits. It is supplied in a TSSOP package, making it suitable for applications requiring high density and minimal board space.
Applications
- Shift registers
- Counters
- Data synchronization
- Frequency division
- General-purpose data storage
Features
- Low-voltage operation: 1.65 V to 3.6 V
- High-speed performance: fmax = 200 MHz (typical) at 3.3 V
- Output current drive: |IOH|/IOL = 24 mA (min) at VCC = 3.0 V
- TTL-compatible inputs
- Power-down protection on inputs and outputs
- TSSOP package for high-density mounting
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption due to low-voltage operation
- Increased board density due to small package size
- Enhanced system reliability due to power-down protection
- Simplified interfacing with TTL devices
Additional Details
The TC74VCX74FT(EL) consists of two independent D-type flip-flops. Each flip-flop has a data input (D), a clock input (CLK), a set input (SET), a reset input (RST), and complementary outputs (Q and Q\'). Data at the D input is transferred to the Q output on the positive-going edge of the clock pulse. The SET and RST inputs are asynchronous and override the clock and data inputs. When SET is low, the Q output is forced high. When RST is low, the Q output is forced low. The power-down protection feature prevents current leakage when the supply voltage is removed. The operating temperature range is -40°C to +85°C.
This flip-flop is commonly used in a variety of digital electronic systems where data storage and manipulation are required. The low-voltage operation makes it suitable for portable and battery-powered devices. The high-speed performance allows it to be used in high-frequency applications. The small package size makes it ideal for applications where board space is limited.