The TC74VHC02F is a quad 2-input NOR gate integrated circuit manufactured by Toshiba Semiconductor and Storage. It belongs to the VHC (Very High-Speed CMOS) family, offering high-speed operation with low power consumption. This device is commonly used in digital logic circuits for implementing NOR gate functions.
Applications
- Digital logic circuits
- Data processing
- Control systems
- Signal processing
- Gate logic implementation
- General purpose logic
Features
- Quad 2-input NOR gates
- High-speed operation
- Low power consumption
- Wide operating voltage range: 2V to 5.5V
- High noise immunity
- CMOS logic family
- Small Outline Package (SOP)
Benefits
- Provides four independent NOR gate functions in a single package.
- Enables fast switching speeds for high-performance applications.
- Reduces power consumption compared to TTL logic.
- Operates over a wide voltage range for compatibility with different systems.
- Provides reliable operation in noisy environments.
- Simplifies circuit design with standard CMOS logic levels.
Additional Details
The TC74VHC02F offers a propagation delay of approximately 4ns at 5V supply voltage. The device features input clamp diodes, allowing the use of current limiting resistors to interface inputs to voltages in excess of VCC. It is available in a small outline package (SOP) suitable for surface mount assembly. The TC74VHC02F is a reliable and versatile logic gate suitable for a wide range of digital applications.