The TC74VHC02FT(EL) is a high-speed CMOS Quad 2-input NOR gate manufactured by Toshiba Semiconductor and Storage. It offers low power consumption and high noise immunity, making it suitable for a wide range of applications. The device consists of four independent 2-input NOR gates.
Applications:
- General logic functions
- Signal inversion
- Oscillator circuits
- Logic comparators
- Digital electronics projects
Features:
- High-speed operation: tpd = 4.0 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Output drive capability: 10 LSTTL loads
- TTL compatible input thresholds
- Package: TSSOP14
Benefits:
- High-speed performance: Enables fast signal processing and response times in digital circuits.
- Low power consumption: Reduces overall power requirements, making it suitable for battery-powered applications.
- Wide operating voltage: Provides flexibility in system design and compatibility with different voltage levels.
- TTL compatible inputs: Allows direct interfacing with TTL logic devices.
- Quad package: Offers space-saving integration of multiple NOR gates.
Each gate in the TC74VHC02FT(EL) performs the logical NOR function. The output of a NOR gate is HIGH only when both inputs are LOW; otherwise, the output is LOW. The device's high-speed operation and low power consumption make it an excellent choice for various digital logic applications. The (EL) suffix likely signifies specific packaging or environmental compliance details.
The inputs are designed to be TTL compatible, allowing for direct connection to TTL logic circuits without requiring additional level shifting. The outputs have a sufficient drive capability to interface with other CMOS or TTL devices. The small TSSOP14 package is ideal for space-constrained applications.