EN
  • EN
  • DE

LTC1858IG#PBF

Part No LTC1858IG#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tube
Number of Bits 14
Sampling Rate (Per Second) 100k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting SMD (SMT)
Base Product Number LTC1858
Other Names LTC1858IG#PBF,505-LTC1858IG#PBF,-2735-LTC1858IG#PBF
Standard Package 47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265262-LTC1858IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1858IG#PBF CAD Model

Description

Product Overview: LTC1858IG#PBF

The LTC1858IG#PBF is a high-performance, 8-channel, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc. This robust component is designed to cater to a wide array of applications that require precise data acquisition, such as industrial control systems, medical devices, and instrumentation.

Key Features

  • High Resolution: With its 16-bit resolution, the LTC1858IG#PBF ensures highly accurate measurement of analog signals, providing detailed and precise digital output.
  • Multiple Channels: It features 8 differential input channels, allowing it to handle multiple signal inputs simultaneously, which is ideal for systems that monitor several parameters at once.
  • Fast Throughput Rate: The device boasts a fast throughput rate of 100ksps (kilo-samples per second), which enables quick data processing and is suitable for high-speed applications.
  • Flexible Power Supply: It operates with a 5V analog supply and a digital supply that can range from 2.7V to 5.25V, providing flexibility in various power environments.
  • Software Configurable: The ADC can be configured via software, which allows for easy integration and customization within a system.

Robust Design

The LTC1858IG#PBF is encapsulated in a 28-pin SSOP (Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. Its industrial temperature grade specification ensures reliable performance under extreme conditions, making it a trusted choice for demanding environments.

Applications

Due to its versatility and high performance, the LTC1858IG#PBF is suitable for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Test and Measurement Equipment

Manufacturer Support

Analog Devices Inc. provides extensive support for the LTC1858IG#PBF, offering technical documentation, reference designs, and customer support to ensure that integrating this ADC into your project is as seamless as possible.

In summary, the LTC1858IG#PBF ADC from Analog Devices Inc. stands out for its precision, multi-channel capability, and flexibility, making it an excellent choice for professionals seeking a reliable and high-quality data acquisition component.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0659 $84.1318
4+ $34.5157 $138.0628
6+ $33.4370 $200.6220
8+ $32.3585 $258.8680
10+ $31.2799 $312.7990
13+ $28.0440 $364.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess