EN
  • EN
  • DE

TC74VHC153FT

Part No TC74VHC153FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL 4-CHANNEL MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265120-TC74VHC153FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC153FT CAD Model

Description

The TC74VHC153FT is a high-speed CMOS logic multiplexer/selector manufactured by Toshiba. This device features dual 4-to-1 line multiplexers, allowing selection of one of four data inputs per channel based on a two-bit address input. It is designed for use in a wide range of digital logic applications where data selection and routing are required. The TC74VHC153FT offers high speed, low power consumption, and excellent noise immunity.

Applications:

  • Data Routing: Used to route data from one of several sources to a single destination.
  • Address Decoding: Employed in address decoding circuits to select specific memory locations or peripherals.
  • Logic Function Generation: Can be used to implement custom logic functions.
  • Digital Multiplexing: Provides a flexible way to multiplex digital signals.
  • Control Signal Selection: Selects one of several control signals based on a selection code.

Features:

  • High Speed Operation: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Dual 4-to-1 Multiplexers: Contains two independent 4-to-1 multiplexers in a single package.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.

Benefits:

  • Efficient Data Selection: Provides a flexible and efficient way to select data from multiple sources.
  • Reduced Board Space: Dual multiplexers in a single package saves space on the circuit board.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.

Additional Details:

The TC74VHC153FT is commonly available in a TSSOP (Thin Shrink Small Outline Package). Key electrical characteristics include propagation delay, supply current, and input voltage levels. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device is RoHS compliant, meeting environmental standards for hazardous substances. The TC74VHC153FT is a versatile and reliable multiplexer suitable for a wide range of digital logic applications.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess