EN
  • EN
  • DE

TC74VHC240F(EL)

Part No TC74VHC240F(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358087-TC74VHC240F(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC240F(EL) CAD Model

Description

The TC74VHC240F(EL) is a high-speed CMOS Octal Buffer/Line Driver with Inverted 3-State Outputs manufactured by Toshiba Semiconductor and Storage. This device is designed to provide high-speed buffering and driving capabilities for a variety of digital systems. It features inverted 3-state outputs, allowing for easy connection to a common bus. Fabricated with silicon gate CMOS technology, it combines high-speed performance with low power consumption.

Applications:

  • Memory address drivers
  • Clock drivers
  • Line drivers
  • Buffer registers
  • Bus interface

Features:

  • High-speed operation: tpd = 4.1 ns (typ.) at VCC = 5 V
  • Inverted 3-state outputs
  • Output drive capability: 8 mA
  • Low power dissipation: ICC = 4 μA (max) at VCC = 5 V
  • Wide operating voltage range: VCC = 2 V to 5.5 V

Benefits:

  • Fast signal propagation for improved system performance.
  • Easy bus interfacing with 3-state outputs.
  • High output drive capability for driving multiple loads.
  • Low power consumption for energy-efficient designs.
  • Wide operating voltage range for compatibility with various systems.

Additional Details:

The TC74VHC240F(EL) is supplied in a SOIC package. The device consists of two 4-bit sections, each with its own enable input. When the enable input is LOW, the outputs are active; when the enable input is HIGH, the outputs are in a high-impedance state. The device operates over a wide temperature range, making it suitable for various industrial and commercial applications. The inputs are equipped with protection circuits against static discharge.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess