EN
  • EN
  • DE

TC74VHC595FK-ELK

Part No TC74VHC595FK-ELK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Shift Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358154-TC74VHC595FK-ELK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC595FK-ELK CAD Model

Description

The TC74VHC595FK-ELK from Toshiba Semiconductor and Storage is a high-speed CMOS 8-bit shift register with output latches and 3-state outputs. This device is manufactured using silicon gate CMOS technology, providing high-speed operation similar to bipolar Schottky TTL while maintaining the low power consumption characteristics of CMOS circuits. This makes it highly suitable for applications requiring serial-to-parallel data conversion and output expansion in power-sensitive designs.

Applications

  • Matrix LED Displays: Efficiently drives rows or columns in matrix LED displays.
  • Remote Control Systems: Used for serial data transmission to control multiple devices remotely.
  • Industrial Control: Employed in industrial automation systems for controlling multiple outputs from a single microcontroller.
  • Instrumentation: Used in test and measurement equipment to expand output capabilities.
  • Consumer Electronics: Used in various consumer electronic devices requiring serial-to-parallel data conversion.

Features

  • High-Speed Operation: Provides fast data transfer rates due to the advanced CMOS process.
  • Low Power Consumption: Minimizes power usage, making it ideal for battery-powered applications.
  • 8-Bit Shift Register: Offers eight stages of serial-to-parallel data conversion.
  • 3-State Outputs: Allows the outputs to be disabled, enabling multiple devices to share the same bus.
  • Output Latches: Holds the output data even when the shift register is being updated.
  • Serial Data Output: Allows cascading multiple devices to create longer shift registers.
  • Wide Operating Voltage Range: Operates efficiently over a broad voltage range, typically from 2V to 5.5V.

Benefits

  • Simplified Output Expansion: Streamlines the process of adding more outputs to a microcontroller-based system.
  • Extended Battery Life: Low power consumption increases the operating time of battery-powered devices.
  • Efficient Data Conversion: Simplifies the conversion of serial data to parallel format for driving multiple loads.
  • Easy System Expansion: Cascadability enables the expansion of output channels without significant complexity.
  • Versatile Application: Wide operating voltage range enables use in various applications with different voltage requirements.

Additional Details

The TC74VHC595FK-ELK is available in a SOP package, suitable for surface-mount technology. It operates over a temperature range of -40°C to +85°C. The device has separate clock inputs for the shift register (SRCLK) and the output latches (RCLK), providing flexible control over data shifting and output updating. The Output Enable (OE) pin is used to disable the outputs, placing them in a high-impedance state. The device also features a serial output (Q7S) for cascading purposes.

You May Also Be Interested in

Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1298 $50.6220
825+ $0.1215 $100.2375
1,280+ $0.1174 $150.2720
1,835+ $0.1092 $200.3820
2,380+ $0.1051 $250.1380
2,975+ $0.1010 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,260 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess