EN
  • EN
  • DE

TC74VHCT125AFT(EKJ

Part No TC74VHCT125AFT(EKJ
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+/10+
Reference case TSSOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735035-TC74VHCT125AFT(EKJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VHCT125AFT(EKJ CAD Model

Description

The TC74VHCT125AFT(EKJ) is a high-speed CMOS quad bus buffer gate manufactured by Toshiba Semiconductor. This device is designed for use in digital systems where high speed and low power consumption are required. It features four independent buffer gates that can be used to isolate or drive signals on a data bus.

Applications:

  • Data Bus Buffering
  • Address Line Driving
  • Clock Signal Distribution
  • Memory Interfacing
  • Logic Level Translation

Features:

  • High Speed Operation: Provides fast signal propagation with minimal delay.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • TTL Compatible Inputs: Facilitates easy interfacing with TTL logic.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V.
  • Output Drive Capability: Provides sufficient current to drive multiple loads.
  • CMOS Technology: Offers high noise immunity and low static power dissipation.
  • Quad Configuration: Four independent buffer gates in a single package.

Benefits:

  • Improved System Performance: Minimizes signal delays for faster data transfer.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified System Design: TTL-compatible inputs allow easy integration with existing logic circuits.
  • Increased System Flexibility: Quad configuration enables versatile buffering applications.
  • Enhanced Reliability: CMOS technology offers robust performance and noise immunity.

Additional Details:

The TC74VHCT125AFT(EKJ) operates over a temperature range of -40°C to +85°C, making it suitable for a wide range of environments. Its packaging is designed for easy surface mounting, simplifying assembly processes. It is commonly used in applications where high-speed and low-power operation are critical. The device features a controlled impedance design to minimize signal reflections and ensure signal integrity. Its compatibility with TTL logic levels enables seamless integration into various digital systems. The device's low quiescent current contributes to its overall energy efficiency, making it suitable for portable and battery-powered applications. Each of the four buffer gates operates independently, providing flexibility in system design. The high output drive capability allows the device to drive multiple loads without significant signal degradation. The device is commonly used in memory systems to buffer address and data lines.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess