EN
  • EN
  • DE

TC7MH245FK(EL)

Part No TC7MH245FK(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358377-TC7MH245FK(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MH245FK(EL) CAD Model

Description

The TC7MH245FK(EL) is a high-speed, low-voltage 8-bit bus transceiver manufactured by Toshiba Semiconductor and Storage. This device is designed for use in systems requiring bidirectional data transfer between two buses, commonly found in various digital electronic applications.

Applications:

  • Microprocessor-based systems: Used for interfacing microprocessors with peripheral devices or memory.
  • Data acquisition systems: Employed for transmitting data between analog-to-digital converters (ADCs) and digital signal processors (DSPs).
  • Bus interface applications: Suitable for connecting different buses with varying voltage levels.
  • Memory interface: Implemented in memory systems for buffering and direction control of data signals.
  • General-purpose logic: Used in various digital logic circuits for signal buffering and isolation.

Features:

  • High-speed operation: Provides fast data transfer rates, essential for high-performance systems.
  • Low-voltage operation: Operates at low voltage levels, reducing power consumption and making it suitable for battery-powered devices.
  • Bidirectional data transfer: Allows data to flow in both directions, offering flexibility in system design.
  • 8-bit bus transceiver: Handles 8 bits of data simultaneously, enhancing data throughput.
  • Tri-state outputs: Feature tri-state outputs, enabling multiple devices to share the same bus.
  • Small package: Available in a small package, saving valuable board space.

Benefits:

  • Improved system performance: High-speed operation ensures efficient data transfer, leading to enhanced system performance.
  • Reduced power consumption: Low-voltage operation minimizes power consumption, extending battery life in portable devices.
  • Increased design flexibility: Bidirectional data transfer and tri-state outputs offer greater flexibility in system design.
  • Simplified bus interface: Simplifies the interface between different buses, reducing design complexity.
  • Space saving: Small package size allows for compact system designs.

Additional Details:

The TC7MH245FK(EL) operates within a specific voltage range (typically 1.65V to 5.5V), making it compatible with various logic families. It includes an output enable (OE) pin that controls the output state, allowing for bus isolation when needed. The direction control (DIR) pin determines the direction of data flow. The device features a CMOS output stage, providing high noise immunity and low power dissipation. It is designed to meet industry-standard specifications for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

You May Also Be Interested in

Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess