EN
  • EN
  • DE

TC7SBD385AFU

Part No TC7SBD385AFU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Single Bus Switch with Level Shifting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358547-TC7SBD385AFU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SBD385AFU CAD Model

Description

The TC7SBD385AFU is a single-gate, bidirectional, high-speed CMOS analog switch manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring low on-resistance, low capacitance, and fast switching speeds. Its bidirectional capability allows signals to pass in either direction, offering flexibility in circuit design. It's well-suited for portable and battery-powered applications due to its single supply voltage operation and low power consumption.

Applications

  • Analog signal switching
  • Level Translation
  • Bus Isolation
  • Portable equipment
  • Battery-powered devices
  • Audio and video signal routing

Features

  • Bidirectional Signal Transmission: Allows signal flow in either direction.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Wide Operating Voltage Range: Supports various voltage levels.
  • High-Speed Switching: Enables rapid signal routing.
  • Low Capacitance: Reduces signal loading and crosstalk.
  • CMOS Technology: Offers low power consumption.
  • Single-Gate Function: Provides a single switching path.

Benefits

  • Flexibility in Circuit Design: Bidirectional capability offers versatile signal routing options.
  • Improved Signal Quality: Low on-resistance ensures minimal signal degradation.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Enhanced System Performance: Fast switching speeds improve overall system responsiveness.
  • Reduced Signal Interference: Low capacitance minimizes signal loading effects.
  • Simplified Circuit Design: Single-supply operation simplifies power management.

Additional Details

The TC7SBD385AFU is typically packaged in a small surface-mount package for compact circuit designs. It operates over a wide temperature range, suitable for harsh environments. The switch is controlled by a digital input, facilitating easy integration with microcontrollers and digital logic devices. The bidirectional feature is particularly useful in applications where signal direction may vary. The device adheres to RoHS compliance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess