The TC7SG14FU is a single Schmitt-trigger inverter from Toshiba Semiconductor and Storage. This component is designed for low-voltage applications and provides an inverting logic function with the added benefit of Schmitt-trigger inputs. These inputs offer hysteresis, which significantly improves noise immunity, making it ideal for use in systems where input signals may be noisy or slow-changing.
Applications
- Noise suppression in digital circuits
- Signal conditioning for sensors
- Pulse shaping and waveform generation
- Interface between different logic families
- Clock and timing circuits
Features
- Single Schmitt-trigger inverter
- Low-voltage operation (0.9V to 3.6V)
- Hysteresis provided by Schmitt-trigger inputs
- High-speed propagation delay
- Low power consumption
- Small SSOP5 package
- Wide operating temperature range (-40°C to +85°C)
- CMOS logic compatibility
Benefits
- Improved noise immunity for reliable operation
- Minimized false triggering due to input noise
- Enhanced signal integrity in noisy environments
- Compact size for space-constrained applications
- Flexible operation with a wide voltage range
- Consistent performance over a broad temperature range
- Easy integration with other CMOS devices
Technical Specifications
The TC7SG14FU operates within a supply voltage range of 0.9V to 3.6V. Its Schmitt-trigger inputs ensure reliable switching even with noisy input signals. The device's propagation delay is optimized for high-speed performance. Fabricated using CMOS technology, it offers low power consumption. It is housed in a small SSOP5 package, which is suitable for compact designs. The operating temperature range is -40°C to +85°C.