EN
  • EN
  • DE

TC7WB66FK

Part No TC7WB66FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359059-TC7WB66FK
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7WB66FK CAD Model

Description

The TC7WB66FK is a high-speed CMOS dual analog switch fabricated by Toshiba Semiconductor and Storage, designed for applications requiring low on-resistance and minimal signal distortion. This device operates from 2.3V to 5.5V, making it suitable for a broad range of systems. The TC7WB66FK is commonly used in audio and video signal switching, as well as general-purpose analog signal routing. Its low power consumption and small package make it ideal for portable and battery-powered devices.

Applications

  • Audio signal switching in portable players and audio interfaces
  • Video signal routing in displays and cameras
  • Analog signal multiplexing and demultiplexing
  • Battery-powered instrumentation
  • General-purpose analog signal switching

Features

  • Low On-State Resistance: Ensures minimal signal attenuation and distortion.
  • High-Speed Operation: Enables fast signal propagation for high-frequency applications.
  • Wide Operating Voltage Range: Operates from 2.3V to 5.5V.
  • Low Power Consumption: Maximizes battery life in portable devices.
  • Small Package: Facilitates compact designs in space-constrained environments.
  • Bidirectional Signal Transmission: Allows signals to pass in either direction.

Benefits

  • Improved Signal Quality: Low on-state resistance preserves signal integrity.
  • Enhanced System Performance: High-speed operation reduces overall system latency.
  • Versatile Application: Wide operating voltage range allows for use in diverse systems.
  • Extended Battery Life: Low power consumption optimizes battery life in portable devices.
  • Compact Design: Small package footprint enables miniaturization of electronic devices.
  • Flexible Signal Routing: Bidirectional transmission supports various signal configurations.

Additional Details

The TC7WB66FK is housed in a TSSOP (Thin Shrink Small Outline Package) suitable for surface mount technology. The switch is controlled by an enable input, which allows the switch to be turned on or off. Each switch operates independently, providing design flexibility. The input and output pins are protected against electrostatic discharge (ESD), ensuring robustness during handling and operation. The device provides excellent performance for analog signal applications where low distortion and low power consumption are critical requirements. It is particularly suitable for designs requiring compact size and high signal integrity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,900 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess