EN
  • EN
  • DE

TC7SH125FS

Part No TC7SH125FS
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Bus Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265338-TC7SH125FS
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SH125FS CAD Model

Description

The TC7SH125FS is a single bus buffer gate with a 3-state output from Toshiba Semiconductor and Storage. It's part of their Tiny Logic series, designed for space-constrained applications requiring minimal power consumption and high-speed operation. This buffer provides non-inverting buffering, allowing signals to pass through unchanged when enabled, and presenting a high-impedance output when disabled.

Applications

  • Signal buffering in digital circuits
  • Line driving and isolation
  • Memory address decoding
  • Data bus isolation
  • Level shifting

Features

  • Single buffer gate
  • 3-state output control
  • High-speed operation: tpd = 3.8 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 1 μA (max) at Ta = 25 °C
  • Operating voltage: VCC = 2 V to 5.5 V
  • Output drive capability: ±8 mA (min) at VCC = 3 V
  • Small package: FS5 (SOT-25 equivalent)
  • ESD protection: Machine Model = 200 V, Human Body Model = 2000 V

Benefits

  • Signal Integrity: Buffers signals to improve signal strength and reduce noise, improving overall system reliability.
  • Isolation: 3-state output allows for isolating sections of a circuit, preventing loading effects.
  • High-speed: Fast propagation delay allows it to keep up with high frequency signals.
  • Low power: Tiny current consumption makes it suitable for battery-powered applications.
  • Flexible Operation: Wide operating voltage makes it compatible with many different voltage levels
  • Space-saving: The ultra-small FS5 package significantly reduces the PCB real estate required.
  • ESD protection: Enhances device reliability and prevents damage from electrostatic discharge.

Additional Details

The TC7SH125FS operates as a simple buffer when the Output Enable (OE) input is low. The signal applied to the input (A) is passed directly to the output (Y) without inversion. When OE is high, the output is placed in a high-impedance state, effectively disconnecting the buffer from the output line. This 3-state functionality is particularly useful for implementing shared bus architectures or for disabling sections of a circuit to reduce power consumption. The device's small FS5 package allows for high-density board layouts, making it ideal for portable and handheld devices. The low power consumption contributes to extended battery life in these applications. Furthermore, the buffer gate's fast propagation delay ensures minimal impact on signal timing, preserving overall system performance. The input is equipped with protection circuits against static discharge, further enhancing its reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess