EN
  • EN
  • DE

ACPM-9020-BLK

Part No ACPM-9020-BLK
Manufacturer AVAGO TECHNOLOGIES LIMITED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 729374-ACPM-9020-BLK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-9020-BLK CAD Model

Description

The Avago Technologies ACPM-9020-BLK is a high-performance, easy-to-use power amplifier module designed for various wireless communication applications. This compact module integrates a power amplifier, input and output matching networks, and a power detector, simplifying the design process and reducing time-to-market.

Applications:

  • Wireless LAN (WLAN) applications: Including IEEE 802.11 a/b/g/n/ac.
  • ISM band applications: For devices operating in the 2.4 GHz and 5 GHz Industrial, Scientific, and Medical bands.
  • Wireless connectivity modules: Integrated into modules for Wi-Fi, Bluetooth, and other wireless standards.
  • IoT (Internet of Things) devices: Used in connected devices requiring robust wireless communication.
  • Mobile devices: Smartphones, tablets, and other portable electronics requiring efficient power amplification.

Features:

  • High Output Power: Delivers significant output power for extended communication range.
  • Integrated Matching Networks: Simplifies design and reduces external component count.
  • Power Detector: Provides accurate power control and monitoring.
  • Compact Size: Minimizes board space requirements.
  • High Efficiency: Ensures low power consumption and extends battery life in portable applications.
  • 5 GHz Band Operation: Specifically designed and optimized for use in the 5 GHz frequency range.

Benefits:

  • Simplified Design: The integrated matching networks and power detector significantly reduce the complexity of the RF design process.
  • Reduced BOM Cost: Fewer external components are needed, lowering the overall bill of materials (BOM) cost.
  • Improved Performance: High output power and efficiency ensure reliable and robust wireless communication.
  • Faster Time-to-Market: The module's ease of use accelerates the product development cycle.
  • Compact Solution: Small form factor allows for integration into space-constrained applications.
  • Accurate Power Control: The integrated power detector enables precise power control, optimizing performance and preventing damage.

Additional Details:

The ACPM-9020-BLK operates in the 5 GHz frequency band and is typically supplied in a surface-mount package. The power amplifier is designed to provide a linear output, minimizing distortion and ensuring high signal quality. The module's efficiency is crucial for battery-powered devices, helping to maximize operating time. Detailed specifications include parameters such as output power, gain, efficiency, and operating voltage. The ACPM-9020-BLK requires careful thermal management, and datasheets provide guidelines for heat sinking and operating temperature ranges.

Proper implementation of the ACPM-9020-BLK requires careful consideration of the application’s specific requirements, including frequency band, output power, and modulation scheme. Adherence to the manufacturer’s recommendations for biasing, matching, and thermal management is crucial for achieving optimal performance and reliability. This module provides a highly integrated and efficient solution for wireless communication, making it a valuable component for a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess