EN
  • EN
  • DE

TC7SH125FU(T5RSTJF

Part No TC7SH125FU(T5RSTJF
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839807-TC7SH125FU(T5RSTJF
Ultra Librarian 3D Model Ultra Librarian TC7SH125FU(T5RSTJF CAD Model

Description

The TC7SH125FU(T5RSTJF is a single bus buffer gate from Toshiba Semiconductor and Storage. This device is part of the TC7SH series, known for its low-voltage operation and high-speed performance. It is designed for applications where signal buffering or driving capability is required.

Applications

  • Signal Buffering: Used to strengthen and isolate signals in digital circuits.
  • Line Driving: Employed to drive signals across longer distances or higher capacitive loads.
  • Data Transmission: Suitable for various data transmission systems where signal integrity is critical.
  • Logic Level Translation: Can be used in some instances for basic logic level adaptation between different voltage domains.
  • General Purpose Logic: Used in various digital logic circuits requiring a non-inverting buffer.

Features

  • Single Buffer Gate: Contains one independent buffer gate.
  • Low Voltage Operation: Operates at a low voltage supply range, typically between 1.65V to 5.5V, making it suitable for battery-powered and low-power applications.
  • High-Speed Performance: Offers fast propagation delay times, ensuring rapid signal processing.
  • Small Package: Available in a small surface-mount package (typically SOT-353 or similar), which saves board space.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range, usually from -40°C to +85°C.

Benefits

  • Improved Signal Integrity: Buffering the signal reduces signal degradation and ensures reliable data transmission.
  • Increased Driving Capability: Enables driving heavier loads without significant signal attenuation.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Compact Design: Saves valuable board space, allowing for smaller and more compact electronic devices.
  • Versatile Application: Can be used in a wide array of digital logic applications.

Additional Details

The TC7SH125FU(T5RSTJF features a non-inverting output, meaning the output signal is the same as the input signal. It is designed with CMOS technology, providing low static power consumption and high noise immunity. The propagation delay time is typically in the nanosecond range, ensuring fast switching speeds. It's commonly used in digital systems to improve signal strength and reduce loading effects on the driving source. The package is typically a 5-pin USON package.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1110 $58.2750
1,270+ $0.0912 $115.8240
1,965+ $0.0882 $173.3130
2,705+ $0.0855 $231.2775
3,500+ $0.0826 $289.1000
4,685+ $0.0741 $347.1585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess