EN
  • EN
  • DE

TC7SH17FU,LJ

Part No TC7SH17FU,LJ
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER SCHMITT 5-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package USV
Win Source Part Number 098211-TC7SH17FU,LJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SH17FU,LJ CAD Model

Description

The TC7SH17FU is a single Schmitt-trigger buffer from Toshiba Semiconductor and Storage. This device is part of the TC7SH series, which are high-speed logic gates fabricated with silicon CMOS technology. It is designed for use in a wide range of applications requiring signal buffering, level shifting, and signal conditioning, offering efficient performance with low power consumption.

Applications:

  • Signal Buffering: Used to strengthen digital signals, preventing degradation over long distances.
  • Level Shifting: Converts voltage levels between different logic families or systems.
  • Line Driving: Provides sufficient current to drive transmission lines and cables.
  • Clock Buffering: Distributes clock signals throughout a system without signal degradation.
  • Digital Systems: Implemented in various digital circuits and systems for improved signal integrity.

Features:

  • High-Speed Operation: Offers fast switching speeds, allowing for operation in high-frequency circuits.
  • Low Power Consumption: CMOS technology ensures minimal power usage, making it suitable for battery-powered devices.
  • Schmitt-Trigger Input: Provides noise immunity and eliminates signal bouncing, enhancing reliability.
  • Wide Operating Voltage Range: Can operate over a broad voltage range, accommodating different system requirements.
  • Small Package: Available in a compact package, saving space on the circuit board.

Benefits:

  • Improved Signal Integrity: Schmitt-trigger inputs reduce noise and signal distortion.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Versatile Usage: Suitable for a broad range of digital logic applications.
  • Compact Design: Small package size enables dense circuit layouts.
  • Reliable Performance: Provides stable and consistent operation over a wide range of conditions.

Additional Details:

The TC7SH17FU operates within a supply voltage range of 2V to 5.5V. The propagation delay time is typically very low, ensuring fast signal processing. The device’s Schmitt-trigger inputs provide a hysteresis voltage, enhancing its noise immunity. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial and commercial applications. This buffer is commonly used in digital electronics to ensure that signals are clean and strong, particularly when dealing with noisy environments or long signal paths. The 'LJ' suffix likely denotes specific packaging or tape and reel options.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 277,400 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess