The TC7SH34FS is a single buffer gate manufactured by Toshiba Semiconductor and Storage. This device is part of the TinyLogic™ series and is designed for low-voltage applications where small size and low power consumption are important. It is commonly used to buffer signals, isolate circuits, and improve signal drive capability.
Applications:
- Signal buffering
- Logic level shifting
- Line driving
- Simple digital logic functions
- Portable electronic devices
Features:
- Single buffer gate: Provides a single logic buffer function.
- Low voltage operation: Operates from 1.65 V to 5.5 V.
- High-speed operation: Offers fast propagation delay.
- Low power consumption: Minimizes energy usage.
- Small package size: Enables compact designs.
Benefits:
- Improved signal integrity: Buffers signals to reduce noise and distortion.
- Enhanced signal drive capability: Increases the ability to drive capacitive loads.
- Reduced power consumption: Extends battery life in portable devices.
- Compact design: Saves valuable board space.
Additional Details:
The TC7SH34FS is available in a very small surface-mount package, such as a SOT-353 (SC-70). Detailed specifications, including supply voltage range, propagation delay, input/output voltage levels, and power dissipation, can be found in the product datasheet provided by Toshiba Semiconductor and Storage.