EN
  • EN
  • DE

TC7SL08FU(TE85L)

Part No TC7SL08FU(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358787-TC7SL08FU(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SL08FU(TE85L) CAD Model

Description

The TC7SL08FU(TE85L) is a single 2-input AND gate manufactured by Toshiba Semiconductor and Storage. This device belongs to the TC7SL series of ultra-small logic ICs, specifically designed for applications where board space is limited. The 'FU' designation and '(TE85L)' suffix often indicate specific packaging and tape & reel options for automated assembly.

Applications

  • Logic Combination: Implementing AND logic in digital circuits.
  • Address Decoding: Selecting memory locations or peripherals.
  • Data Gating: Controlling data flow based on specific conditions.
  • Control Circuits: Enabling or disabling functions in electronic systems.
  • Portable Devices: Used extensively in smartphones, tablets, and wearables.

Features

  • Single 2-Input AND Gate: Performs the logical AND operation on two input signals.
  • Low Voltage Operation: Operates across a wide voltage range, typically from 1.65V to 5.5V.
  • High-Speed Operation: Offers fast switching speeds for quick signal processing.
  • Ultra-Small Package: Supplied in an ultra-small package, such as the US8 package, for high-density mounting.
  • Low Power Consumption: Minimizes power drain for energy-efficient operation.

Benefits

  • Space Savings: The ultra-small package significantly reduces PCB area requirements.
  • Flexibility: Wide operating voltage range allows for use in diverse applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Improved Performance: Fast switching speeds enable high-speed data processing.
  • Simplified Design: Easy integration into existing digital systems due to its standard logic function.

Additional Details

The TC7SL08FU(TE85L) typically comes in a US8 or similar ultra-small package. The (TE85L) portion of the part number indicates a specific tape and reel packaging for automated pick-and-place assembly. The propagation delay is a critical parameter, indicating the time it takes for the output to respond to changes in the input; this is generally very short. It operates reliably across a wide temperature range, commonly from -40°C to +85°C. It is RoHS compliant, ensuring it meets environmental standards for reduced hazardous materials.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $5.6324
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess