EN
  • EN
  • DE

TC7SLU04FU

Part No TC7SLU04FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358792-TC7SLU04FU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SLU04FU CAD Model

Description

The TC7SLU04FU is a single unbuffered inverter logic gate produced by Toshiba Semiconductor and Storage. It belongs to the TC7SL series, which emphasizes ultra-small packaging for space-constrained applications. Unlike standard inverters, the 'U' in the part number indicates that this inverter is unbuffered, meaning it has a higher gain and is more sensitive to noise. This characteristic makes it suitable for specific applications where the signal integrity is carefully managed.

Applications

  • Oscillator Circuits: Used in oscillator circuits where higher gain is needed.
  • Signal Shaping: Can be used to sharpen edges of digital signals.
  • High-Gain Amplification: When used carefully, it can provide higher gain than buffered inverters.
  • Clock Generation: Employed in simple clock oscillators and signal generators (with external components).
  • Signal Inversion: Still capable of basic signal inversion, but with different characteristics.

Features

  • Single Unbuffered Inverter: Contains a single NOT gate function without buffering.
  • Low Voltage Operation: Operates from 1.65V to 5.5V, accommodating various supply voltages.
  • High-Speed Operation: Offers fast propagation delay times, crucial for high-speed switching.
  • Ultra-Small Package: Housed in a very small package such as US8 for space-saving applications.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.

Benefits

  • Space Saving: The ultra-small package facilitates high-density circuit designs.
  • Versatile: Usable in a variety of applications due to the wide operating voltage range.
  • Energy Efficient: Low power consumption reduces heat generation and extends battery life.
  • Specialized Functionality: Offers unique unbuffered characteristics for specific circuit needs.
  • Simplified Design: Provides a fundamental logic function in a compact form.

Additional Details

The TC7SLU04FU typically comes in a US8 package. Due to its unbuffered nature, it is more susceptible to noise, and careful PCB layout is essential. Propagation delay time is dependent on the supply voltage and load capacitance. The device operates within a temperature range of -40°C to 85°C. As an unbuffered inverter, it may not be suitable for all standard logic applications. The device is RoHS compliant.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,188 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess