EN
  • EN
  • DE

TC7SZ04F

Part No TC7SZ04F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265364-TC7SZ04F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian TC7SZ04F CAD Model

Description

The TC7SZ04F is a single inverter logic gate manufactured by Toshiba Semiconductor and Storage. It's part of the TinyLogic series, designed for low-voltage operation and compact size. This inverter provides a basic logic function, inverting the input signal, and is commonly used in digital circuits for signal conditioning, buffering, and simple logic operations. The device is housed in a tiny SOT-553 package, making it suitable for high-density PCB layouts in portable and space-constrained applications.

Applications:

  • Signal Inversion
  • Buffering
  • Level Shifting
  • Clock Signal Inversion
  • Simple Logic Functions

Features:

  • Single Inverter Gate: Provides a basic logic inversion function.
  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • Tiny SOT-553 Package: Enables compact PCB designs.
  • High-Speed Operation: Provides fast signal propagation.
  • Low Power Consumption: Minimizes power dissipation in battery-powered devices.

Benefits:

  • Versatile Logic Function: Can be used in a wide range of digital circuit applications.
  • Energy Efficient: Low voltage operation reduces power consumption.
  • Compact Design: The small package size allows for higher component density on the PCB.
  • Fast Signal Processing: High-speed operation ensures quick signal propagation.
  • Simplified Circuit Design: Integrates a single inverter gate into a small package, reducing component count.

Specifications:

The TC7SZ04F typically features a supply voltage range of 1.65V to 5.5V, a propagation delay time of a few nanoseconds, and a quiescent current of a few microamperes. The input voltage levels are compatible with standard CMOS and TTL logic. For precise electrical characteristics, timing diagrams, and recommended operating conditions, consult the official datasheet provided by Toshiba Semiconductor and Storage.

The SOT-553 package is designed for surface mount assembly. Proper soldering techniques and PCB layout are crucial for ensuring reliable operation. The device is sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions during assembly and testing.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1063 $50.4925
1,150+ $0.0873 $100.3950
1,780+ $0.0845 $150.4100
2,445+ $0.0818 $200.0010
3,165+ $0.0791 $250.3515
4,235+ $0.0709 $300.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,100 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess