EN
  • EN
  • DE

TC7SZ125F,LJ(CT

Part No TC7SZ125F,LJ(CT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SMV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output
Manufacturer Toshiba Semiconductor and Storage
Series TC7SZ
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Family Name TC7SZ125
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7SZ125FFCT, TC7SZ125F(T5LJFTDKR-ND, TC7SZ125F(T5LJFTCT-ND, TC7SZ125FT5LFT, TC7SZ125F(TE85LFTR-ND, TC7SZ125F (T5L,JF,T, TC7SZ125FLJ(CTDKR, TC7SZ125F(T5LJFTTR, TC7SZ125F(T85L,F,T), TC7SZ125F(T5LJFTTR-NDL, TC7SZ125FFCT-ND, TC7SZ125F(T5L,F,T), Q7742182, TC7SZ125F(T5LJFTCT, TC7SZ125FCT-NDR, TC7SZ125FT5LJFT, TC7SZ125F(T5LJFTDKR, TC7SZ125(T5L,F,T), TC7SZ125F(TE85LFCT-ND, TC7SZ125F(TE85L,F), TC7SZ125FFDKR-ND, TC7SZ125FLJ(CTCT, TC7SZ125F(TE85LFDKR, TC7SZ125FFTR-ND, TC7SZ125F,LJ(CB, TC7SZ125F(TE85LFDKR-ND, TC7SZ125FTR-NDR, TC7SZ125F(TE85L,F, TC7SZ125F(T5L,JF,T, TC7SZ125FFTR, TC7SZ125FLJ(CTTR, TC7SZ125F(TE85LFTR, TC7SZ125F(T5LJFTTR-ND, TC7SZ125F(TE85LFCT, TC7SZ125FFDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936224-TC7SZ125F,LJ(CT
Ultra Librarian 3D Model Ultra Librarian TC7SZ125F,LJ(CT CAD Model

Description

The Toshiba Semiconductor and Storage 936224-TC7SZ125F,LJ(CT is a buffer, non-inverting 1 element 1 bit per element 3-state output electronic component part of the TC7SZ series.

  • Operating Temperature: -40°C ~ 85°C (TA)
  • Packaging: SC-74A, SOT-753
  • Supply and Demand: balanced
  • Quantity per Package: 3000
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 11 weeks
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1048 $50.3040
1,165+ $0.0860 $100.1900
1,805+ $0.0833 $150.3565
2,485+ $0.0806 $200.2910
3,210+ $0.0780 $250.3800
4,295+ $0.0699 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,658 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess