EN
  • EN
  • DE

TC7USB221FT(EL)

Part No TC7USB221FT(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839838-TC7USB221FT(EL)
Ultra Librarian 3D Model Ultra Librarian TC7USB221FT(EL) CAD Model

Description

The TC7USB221FT(EL) is a high-speed USB 2.0 switch manufactured by Toshiba Semiconductor and Storage. It's designed to allow a single USB port to be shared between two different devices, enabling flexible connectivity options in various applications.

Applications:

  • USB Port Sharing: Allows two devices to share a single USB port on a host system.
  • Mobile Devices: Used in smartphones and tablets for switching between different USB functions (e.g., data transfer and charging).
  • Docking Stations: Enables connectivity to multiple USB devices through a docking station.
  • Automotive Infotainment Systems: Facilitates switching between different USB sources.
  • Industrial Equipment: Used in industrial control systems for USB device selection.

Features:

  • High-Speed USB 2.0: Supports USB 2.0 data transfer rates up to 480 Mbps.
  • Low On-Resistance: Provides minimal signal attenuation during switching.
  • Low Capacitance: Minimizes signal distortion and ensures signal integrity.
  • Bi-Directional Switching: Allows data to flow in both directions between the USB ports.
  • Low Power Consumption: Designed for efficient power usage.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Increased Connectivity: Expands the number of USB devices that can be connected to a system.
  • Improved Signal Integrity: Low on-resistance and capacitance ensure minimal signal degradation.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Space Saving: Compact package size allows for dense circuit designs.
  • Simplified System Design: Simplifies the design of USB switching applications.

Additional Details:

The TC7USB221FT(EL) typically includes control pins for selecting which USB port is active. Refer to the Toshiba datasheet for detailed electrical specifications, including insertion loss, isolation, and return loss. Proper PCB layout techniques are essential to maintain signal integrity at high USB 2.0 data rates. Decoupling capacitors should be placed close to the power supply pins to minimize noise. The device is commonly used in applications where it is necessary to share a limited number of USB ports between multiple devices.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5472 $60.1920
260+ $0.4490 $116.7400
400+ $0.4350 $174.0000
550+ $0.4209 $231.4950
710+ $0.4069 $288.8990
950+ $0.3647 $346.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess