EN
  • EN
  • DE

TC7WT126FU

Part No TC7WT126FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description INVERTED, 3-STATE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265425-TC7WT126FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7WT126FU CAD Model

Description

The TC7WT126FU is a dual bus switch manufactured by Toshiba Semiconductor and Storage. It's part of the TinyLogic series and is designed for low-voltage operation in a variety of digital logic applications. This device provides bidirectional signal switching, making it suitable for multiplexing, bus isolation, and data routing in portable devices and other low-power systems.

Applications:

  • Mobile Phones: Used for signal routing and multiplexing in mobile phone circuits.
  • PDAs (Personal Digital Assistants): Employed for bus isolation and data switching in PDAs.
  • Portable Media Players: Used in audio and video signal routing applications.
  • Digital Cameras: Employed for switching between different data sources and destinations.
  • Low Voltage Logic Systems: Used as a general purpose bus switch in any low voltage logic application.

Features:

  • Dual Bus Switch: Provides two independent bus switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and ensures high signal integrity.
  • Wide Operating Voltage Range: Supports low voltage operation, suitable for battery-powered devices.
  • High-Speed Switching: Fast switching speeds enable high-frequency signal transmission.
  • Tiny Package: Small package size allows for compact PCB layouts.

Benefits:

  • Space Saving: Small package size reduces board space requirements.
  • Low Power Consumption: Ideal for portable and battery-powered applications.
  • High Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Versatile Application: Suitable for a wide range of digital logic and signal switching applications.
  • Simplified Routing: Provides easy signal routing and multiplexing capabilities.

Additional Details:

The TC7WT126FU typically comes in a very small surface mount package (e.g., US8). Key specifications include supply voltage range, on-resistance (Ron), propagation delay, and operating temperature range. It's crucial to consult the datasheet for specific values and operating conditions to ensure proper application. The device features control inputs that determine whether the switch is open or closed, allowing for precise control over signal flow. It is designed to operate within a broad temperature range, typically from -40°C to +85°C. This bus switch is commonly used where bidirectional signal transmission and minimal signal distortion are critical.

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3315 $58.0125
425+ $0.2726 $115.8550
660+ $0.2633 $173.7780
905+ $0.2553 $231.0465
1,170+ $0.2472 $289.2240
1,565+ $0.2218 $347.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess