The TC7WZ74FK TE85L is a high-speed CMOS D-type flip-flop from Toshiba Semiconductor and Storage. It's a dual D-type flip-flop integrated circuit (IC) designed for low-voltage and high-performance applications. It belongs to the TC7WZ series, known for its miniaturization and low power consumption. It is fabricated using advanced silicon gate CMOS technology to ensure optimal speed and power efficiency. It's commonly used for data storage, shift registers, and control circuits.
Applications
- Data storage
- Shift registers
- Frequency dividers
- Control circuits
- High-speed data processing
- Low-voltage digital systems
- Mobile communication devices
- Portable electronic devices
Features
- Low-voltage operation: 1.65 V to 5.5 V
- High-speed operation: fMAX = 180 MHz (typical) at 5 V
- Low power consumption: ICC = 2 μA (maximum) at 5 V
- Miniature package: US8
- Positive-edge triggered
- Direct clear input
- Wide operating temperature range: -40°C to 85°C
- High noise immunity
Benefits
- High-Speed Performance: Suitable for high-frequency applications with a maximum operating frequency of 180 MHz.
- Extended Battery Life: Low power consumption extends battery life in portable devices.
- Reduced Board Space: The US8 package minimizes the PCB footprint.
- Versatile Functionality: Can be used in various applications due to its D-type flip-flop functionality.
- Reliable Operation: Operates reliably across a wide temperature range.
Additional Details
The TC7WZ74FK TE85L operates within a supply voltage range of 1.65V to 5.5V. The maximum operating frequency (fMAX) is typically 180 MHz at 5V. The static current consumption (ICC) is a maximum of 2 μA at 5V. The device is housed in a US8 (Ultra Small 8-pin) package. It is positive-edge triggered, meaning the output changes on the rising edge of the clock signal. The direct clear input allows for asynchronous resetting of the flip-flop. The TE85L likely relates to the tape and reel packaging specifications.