EN
  • EN
  • DE

TC90A45FG(ELP,D)

Part No TC90A45FG(ELP,D)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359400-TC90A45FG(ELP,D)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC90A45FG(ELP,D) CAD Model

Description

The TC90A45FG(ELP,D) is an advanced digital signal processing (DSP) integrated circuit manufactured by Toshiba Semiconductor and Storage. This IC is designed for use in a wide range of audio and video applications, providing high-performance processing capabilities for demanding tasks. Its primary function is to decode and process audio and video signals, enabling advanced features and enhanced performance in consumer electronics devices.

Applications:

  • Blu-ray Disc Players: Used for decoding and processing audio and video streams from Blu-ray discs.
  • Digital Televisions (DTVs): Employed to enhance audio and video quality, handling complex decoding tasks.
  • Audio/Video Receivers (AVRs): Integrated into AVRs to provide advanced audio processing capabilities, including surround sound decoding and audio enhancement.
  • Set-Top Boxes (STBs): Used for decoding and processing digital TV signals.
  • Automotive Entertainment Systems: Incorporated into car entertainment systems to deliver high-quality audio and video playback.

Features:

  • High-Performance DSP Core: Provides powerful processing capabilities for audio and video decoding and enhancement.
  • Multi-Channel Audio Decoding: Supports various audio formats, including Dolby Digital, DTS, and AAC.
  • Video Processing: Includes features such as noise reduction, deinterlacing, and scaling.
  • Multiple Input/Output Interfaces: Offers a variety of interfaces for connecting to other components, including HDMI, I2S, and SPDIF.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable and embedded applications.
  • Advanced Error Correction: Implements robust error correction algorithms to ensure reliable data processing.
  • Firmware Upgradability: Allows for future feature enhancements and bug fixes through firmware updates.

Benefits:

  • Enhanced Audio and Video Quality: Delivers superior audio and video performance in consumer electronics devices.
  • Versatile Applications: Suitable for a wide range of audio and video processing applications.
  • Improved System Performance: Optimizes the performance of audio and video systems, providing a better user experience.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of components required.
  • Future-Proof Design: Firmware upgradability ensures compatibility with future standards and technologies.

Additional Details:

The TC90A45FG(ELP,D) is typically packaged in a QFP (Quad Flat Package), enabling easy integration into circuit boards. Its operating voltage range is between 1.0V and 3.3V. It requires external memory for program storage and data processing.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess